TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLFV32T-681K-EF

Description
680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15775-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15775-1-ND
Fixed Inductors 445-15775-1-ND
680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)

680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15775-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15775-6-ND
Fixed Inductors 445-15775-6-ND
680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)

680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15775-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15775-2-ND
Fixed Inductors 445-15775-2-ND
680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)

680µH Shielded Wirewound Inductor 25mA 22.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1858249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858249
Surface Mount Inductors 1858249
TDK NLFV32T-681K-EF

TDK NLFV32T-681K-EF

Supplier's Site
Surface Mount Inductors - 1858249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858249P
Surface Mount Inductors 1858249P
TDK NLFV32T-681K-EF

TDK NLFV32T-681K-EF

Supplier's Site
Surface Mount Inductors - 1857704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1857704
Surface Mount Inductors 1857704
TDK NLFV32T-681K-EF

TDK NLFV32T-681K-EF

Supplier's Site
Fixed Inductors - NLFV32T-681K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-681K-EF
Fixed Inductors NLFV32T-681K-EF
FIXED IND 680UH 25MA 22.2OHM SMD

FIXED IND 680UH 25MA 22.2OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 680 H, 10%, 1210 [3225 Metric], 3 Mhz Rohs Compliant Tdk - 52X6165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 680 H, 10%, 1210 [3225 Metric], 3 Mhz Rohs Compliant Tdk
52X6165
Surface Mount High Frequency Inductor, Nlfv Series, 680 H, 10%, 1210 [3225 Metric], 3 Mhz Rohs Compliant Tdk 52X6165
Surface Mount High Frequency Inductor, NLFV Series, 680 H, 10%, 1210 [3225 Metric], 3 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 680 H, 10%, 1210 [3225 Metric], 3 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15775-1-ND 1858249 1858249P NLFV32T-681K-EF 52X6165
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlfv Series, 680 H, 10%, 1210 [3225 Metric], 3 Mhz Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-27N 0402DC-27NXJRW , 0402DC-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers