TDK U.S.A. Corporation Fixed Inductors NLFV32T-680K-EF

Description
68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15774-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15774-6-ND
Fixed Inductors 445-15774-6-ND
68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15774-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15774-2-ND
Fixed Inductors 445-15774-2-ND
68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15774-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15774-1-ND
Fixed Inductors 445-15774-1-ND
68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 70mA 1.56Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLFV32T-680K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-680K-EF
Fixed Inductors NLFV32T-680K-EF
FIXED IND 68UH 70MA 1.56 OHM SMD

FIXED IND 68UH 70MA 1.56 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15774-6-ND NLFV32T-680K-EF
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details