FIXED IND 1UH 750MA 72 MOHM SMD Product overview: NLFV32T-1R0M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 750MA, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 750MA, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-1R0M-EF can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1083154-NLFV32T-1R0M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 750mA
Inductance: 1μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 72 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1210 (3225 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
1µH Shielded Wirewound Inductor 750mA 72mOhm Max 1210 (3225 Metric)
1µH Shielded Wirewound Inductor 750mA 72mOhm Max 1210 (3225 Metric)
1µH Shielded Wirewound Inductor 750mA 72mOhm Max 1210 (3225 Metric)
FIXED IND 1UH 750MA 72 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLFV32T-1R0M-EF | 1083154-NLFV32T-1R0M-EF | 1858362 | 1858362P | 445-15763-6-ND | NLFV32T-1R0M-EF |
| Product Name | SMD 1UH 750MA 72 MOHM Inductor and Choke | Fixed Inductors - NLFV32T-1R0M-EF | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH |