TDK Corporation Surface Mount Inductors NLFV32T-151K-EF

Description
TDK NLFV32T-151K-EF
Request a Quote Datasheet
Description
TDK NLFV32T-151K-EF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 9164204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164204
Surface Mount Inductors 9164204
TDK NLFV32T-151K-EF

TDK NLFV32T-151K-EF

Supplier's Site
Surface Mount Inductors - 9164204P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9164204P
Surface Mount Inductors 9164204P
TDK NLFV32T-151K-EF

TDK NLFV32T-151K-EF

Supplier's Site
Surface Mount Inductors - 1703292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1703292
Surface Mount Inductors 1703292
TDK NLFV32T-151K-EF

TDK NLFV32T-151K-EF

Supplier's Site
Fixed Inductors - 445-15762-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15762-2-ND
Fixed Inductors 445-15762-2-ND
150µH Shielded Wirewound Inductor 50mA 3.48Ohm Max 1210 (3225 Metric)

150µH Shielded Wirewound Inductor 50mA 3.48Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15762-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15762-6-ND
Fixed Inductors 445-15762-6-ND
150µH Shielded Wirewound Inductor 50mA 3.48Ohm Max 1210 (3225 Metric)

150µH Shielded Wirewound Inductor 50mA 3.48Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15762-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15762-1-ND
Fixed Inductors 445-15762-1-ND
150µH Shielded Wirewound Inductor 50mA 3.48Ohm Max 1210 (3225 Metric)

150µH Shielded Wirewound Inductor 50mA 3.48Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLFV32T-151K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-151K-EF
Fixed Inductors NLFV32T-151K-EF
FIXED IND 150UH 50MA 3.48OHM SMD

FIXED IND 150UH 50MA 3.48OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk - 52X6153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk
52X6153
Surface Mount High Frequency Inductor, Nlfv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk 52X6153
Surface Mount High Frequency Inductor, NLFV Series, 150 H, 10%, 1210 [3225 Metric], 8 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 150 H, 10%, 1210 [3225 Metric], 8 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9164204 9164204P 445-15762-2-ND NLFV32T-151K-EF 52X6153
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlfv Series, 150 H, 10%, 1210 [3225 Metric], 8 Mhz Rohs Compliant Tdk
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 150 microH 150 microH 150 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 3225 3225
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details