TDK Corporation SMD 10UH 250MA 240MOHM Inductor and Choke NLFV32T-100K-EF

Description
FIXED IND 10UH 250MA 240MOHM SMD Product overview: NLFV32T-100K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 250MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 250MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-100K-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 250MA 240MOHM SMD Product overview: NLFV32T-100K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 250MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 250MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-100K-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 250MA 240MOHM Inductor and Choke - 71-NLFV32T-100K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 250MA 240MOHM Inductor and Choke
71-NLFV32T-100K-EF
SMD 10UH 250MA 240MOHM Inductor and Choke 71-NLFV32T-100K-EF
FIXED IND 10UH 250MA 240MOHM SMD Product overview: NLFV32T-100K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 250MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 250MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-100K-EF can be used for catalog matching and distributor lookup.

FIXED IND 10UH 250MA 240MOHM SMD Product overview: NLFV32T-100K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 250MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 250MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-100K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15758-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15758-6-ND
Fixed Inductors 445-15758-6-ND
10µH Shielded Wirewound Inductor 250mA 240mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 250mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15758-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15758-1-ND
Fixed Inductors 445-15758-1-ND
10µH Shielded Wirewound Inductor 250mA 240mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 250mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15758-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15758-2-ND
Fixed Inductors 445-15758-2-ND
10µH Shielded Wirewound Inductor 250mA 240mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 250mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLFV32T-100K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV32T-100K-EF
Fixed Inductors NLFV32T-100K-EF
FIXED IND 10UH 250MA 240MOHM SMD

FIXED IND 10UH 250MA 240MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk - 52X6149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk
52X6149
Surface Mount High Frequency Inductor, Nlfv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk 52X6149
Surface Mount High Frequency Inductor, NLFV Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 10Uh, 0.25A, 10%; Inductance Tdk - 95AC0137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 10Uh, 0.25A, 10%; Inductance Tdk
95AC0137
Inductor, Wirewound, 10Uh, 0.25A, 10%; Inductance Tdk 95AC0137
INDUCTOR, WIREWOUND, 10UH, 0.25A, 10%; Inductance:10µH; DC Resistance Max:0.24ohm; Self Resonant Frequency Min:-; DC Current Rating:250mA; Inductor Case Style:1210 [3225 Metric]; Product Range:NLFV-EF Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 10UH, 0.25A, 10%; Inductance:10µH; DC Resistance Max:0.24ohm; Self Resonant Frequency Min:-; DC Current Rating:250mA; Inductor Case Style:1210 [3225 Metric]; Product Range:NLFV-EF Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLFV32T-100K-EF 445-15758-6-ND NLFV32T-100K-EF 52X6149 95AC0137
Product Name SMD 10UH 250MA 240MOHM Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlfv Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Tdk Inductor, Wirewound, 10Uh, 0.25A, 10%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details