6.8µH Shielded Wirewound Inductor 175mA 350mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 175mA 350mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 175mA 350mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 929248-NLFV25T-6R8M-
Series: NLFV
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 350mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16425-1, 445-16425-2, 445-16425-6, NLFV25T-6R8M-EF-ND
FIXED IND 6.8UH 175MA 350MOHM SM Product overview: NLFV25T-6R8M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 175MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 175MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-6R8M-EF can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1858342 | 1858342P | 445-16425-6-ND | 929248-NLFV25T-6R8M-EF | 71-NLFV25T-6R8M-EF |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - NLFV25T-6R8M-EF | 6.8UH 175MA 350MOHM Inductor and Choke |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | Smd | 1008 | |||
| Molded / Shielded | Shielded | Shielded | Shielded |