TDK-Lambda Americas Inc., High Power Division Surface Mount Inductors NLFV25T-330K-EF

Description
TDK NLFV25T-330K-EF
Request a Quote Datasheet
Description
TDK NLFV25T-330K-EF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1857686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1857686
Surface Mount Inductors 1857686
TDK NLFV25T-330K-EF

TDK NLFV25T-330K-EF

Supplier's Site
Surface Mount Inductors - 1858309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858309
Surface Mount Inductors 1858309
TDK NLFV25T-330K-EF

TDK NLFV25T-330K-EF

Supplier's Site
Surface Mount Inductors - 1858309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1858309P
Surface Mount Inductors 1858309P
TDK NLFV25T-330K-EF

TDK NLFV25T-330K-EF

Supplier's Site
Fixed Inductors - 445-16420-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16420-2-ND
Fixed Inductors 445-16420-2-ND
33µH Shielded Wirewound Inductor 85mA 1.68Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 85mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16420-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16420-6-ND
Fixed Inductors 445-16420-6-ND
33µH Shielded Wirewound Inductor 85mA 1.68Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 85mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16420-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16420-1-ND
Fixed Inductors 445-16420-1-ND
33µH Shielded Wirewound Inductor 85mA 1.68Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 85mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 33 H, 10%, 1008 [2520 Metric], 14 Mhz Rohs Compliant Tdk - 52X6142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 33 H, 10%, 1008 [2520 Metric], 14 Mhz Rohs Compliant Tdk
52X6142
Surface Mount High Frequency Inductor, Nlfv Series, 33 H, 10%, 1008 [2520 Metric], 14 Mhz Rohs Compliant Tdk 52X6142
Surface Mount High Frequency Inductor, NLFV Series, 33 H, 10%, 1008 [2520 Metric], 14 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 33 H, 10%, 1008 [2520 Metric], 14 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLFV25T-330K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV25T-330K-EF
Fixed Inductors NLFV25T-330K-EF
FIXED IND 33UH 85MA 1.68 OHM SMD

FIXED IND 33UH 85MA 1.68 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1857686 1858309P 445-16420-2-ND 52X6142 NLFV25T-330K-EF
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlfv Series, 33 H, 10%, 1008 [2520 Metric], 14 Mhz Rohs Compliant Tdk Fixed Inductors
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size Smd 1008
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C680KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers