Manufacturer: TDK Corporation
Win Source Part Number: 929244-NLFV25T-1R5M-
Series: NLFV
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 110mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16417-2, 445-16417-1, 445-16417-6, NLFV25T-1R5M-EF-ND
1.5µH Shielded Wirewound Inductor 350mA 110mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 350mA 110mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 350mA 110mOhm Max Nonstandard
FIXED IND 1.5UH 350MA 110MOHM SM Product overview: NLFV25T-1R5M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 350MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 350MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-1R5M-EF can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, NLFV Series, 1.5 H, 20%, 1008 [2520 Metric], 80 MHz RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 929244-NLFV25T-1R5M-EF | 445-16417-2-ND | 71-NLFV25T-1R5M-EF | 52X6134 |
| Product Name | Fixed Inductors - NLFV25T-1R5M-EF | Fixed Inductors | 1.5UH 350MA 110MOHM Inductor and Choke | Surface Mount High Frequency Inductor, Nlfv Series, 1.5 H, 20%, 1008 [2520 Metric], 80 Mhz Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed |