TDK U.S.A. Corporation Fixed Inductors NLFV25T-100K-PF

Description
10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1901-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1901-1-ND
Fixed Inductors 445-1901-1-ND
10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1901-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1901-2-ND
Fixed Inductors 445-1901-2-ND
10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-1901-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1901-6-ND
Fixed Inductors 445-1901-6-ND
10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 155mA 432mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 155MA 432MOHM Inductor and Choke - 71-NLFV25T-100K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 155MA 432MOHM Inductor and Choke
71-NLFV25T-100K-PF
SMD 10UH 155MA 432MOHM Inductor and Choke 71-NLFV25T-100K-PF
FIXED IND 10UH 155MA 432MOHM SMD Product overview: NLFV25T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 155MA, 432MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 155MA, 432MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-100K-PF can be used for catalog matching and distributor lookup.

FIXED IND 10UH 155MA 432MOHM SMD Product overview: NLFV25T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 155MA, 432MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 155MA, 432MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-100K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Line Ind, 10Uh,155Ma,10%,32Mhz, Full Reel; Inductance Tdk - 91R2399 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,155Ma,10%,32Mhz, Full Reel; Inductance Tdk
91R2399
Power Line Ind, 10Uh,155Ma,10%,32Mhz, Full Reel; Inductance Tdk 91R2399
POWER LINE IND, 10UH,155MA,10%,32MHz , FULL REEL; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLFV Series RoHS Compliant: Yes

POWER LINE IND, 10UH,155MA,10%,32MHz, FULL REEL; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLFV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 10Uh,155Ma,10%,32Mhz; Inductance Tdk - 89R8941 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,155Ma,10%,32Mhz; Inductance Tdk
89R8941
Power Line Ind, 10Uh,155Ma,10%,32Mhz; Inductance Tdk 89R8941
POWER LINE IND, 10UH,155MA,10%,32MHz ; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLFV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 10UH,155MA,10%,32MHz; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency:32MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLFV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 10%, 32Mhz; Inductance Tdk - 45AC5581 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 32Mhz; Inductance Tdk
45AC5581
Inductor, 10Uh, 10%, 32Mhz; Inductance Tdk 45AC5581
INDUCTOR, 10UH, 10%, 32MHZ; Inductance:10µH; Product Range:NLFV Series; DC Current Rating:155mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.36ohm; Inductance Tolerance:± 10%;RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 32MHZ; Inductance:10µH; Product Range:NLFV Series; DC Current Rating:155mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.36ohm; Inductance Tolerance:± 10%;RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLFV25T-100K-PF
Inductors/Coils/Transformers >> Power Inductors NLFV25T-100K-PF
155mA 10uH ±10% 1008 Power Inductors ROHS

155mA 10uH ±10% 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - NLFV25T-100K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLFV25T-100K-PF
Fixed Inductors NLFV25T-100K-PF
FIXED IND 10UH 155MA 432MOHM SMD

FIXED IND 10UH 155MA 432MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-1901-1-ND 71-NLFV25T-100K-PF 91R2399 45AC5581 NLFV25T-100K-PF NLFV25T-100K-PF
Product Name Fixed Inductors SMD 10UH 155MA 432MOHM Inductor and Choke Power Line Ind, 10Uh,155Ma,10%,32Mhz, Full Reel; Inductance Tdk Inductor, 10Uh, 10%, 32Mhz; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details