FIXED IND 33UH 140MA 630MOHM SMD Product overview: NLFC453232T-330K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 140MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 140MA, 630MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFC453232T-330K-
33µH Shielded Wirewound Inductor 140mA 630mOhm 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLFC453232T-330K-PF | 445-6469-2-ND |
| Product Name | SMD 33UH 140MA 630MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Inductance Range | 33 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |