TDK U.S.A. Corporation Fixed Inductors NLCV32T-R33M-EFRD

Description
330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-NLCV32T-R33M-EFRDTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 2.1A 42mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-R33M-EFRDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 2.1A 42 MOHM SMD

FIXED IND 330NH 2.1A 42 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-NLCV32T-R33M-EFRDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 2.1A 42 MOHM SMD

FIXED IND 330NH 2.1A 42 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369943-NLCV32T-R33M-EFRD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369943-NLCV32T-R33M-EFRD
Inductors, Coils, Chokes - Fixed Inductors 1369943-NLCV32T-R33M-EFRD
Win Source Part Number: 1369943-NLCV32T-R33M -EFRD Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 330 nH Current Rating (Amps): 2.1 A Shielding: Unshielded DC Resistance (DCR): 42mOhm Max Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 300MHz Inductance Frequency - Test: 25.2 MHz

Win Source Part Number: 1369943-NLCV32T-R33M-EFRD
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EFD
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 nH
Current Rating (Amps): 2.1 A
Shielding: Unshielded
DC Resistance (DCR): 42mOhm Max
Q @ Freq: 10 @ 25.2MHz
Frequency - Self Resonant: 300MHz
Inductance Frequency - Test: 25.2 MHz

Buy Now Datasheet
SMD 2.1A 42 MOHM Inductor and Choke - 71-NLCV32T-R33M-EFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1A 42 MOHM Inductor and Choke
71-NLCV32T-R33M-EFRD
SMD 2.1A 42 MOHM Inductor and Choke 71-NLCV32T-R33M-EFRD
FIXED IND 330NH 2.1A 42 MOHM SMD Product overview: NLCV32T-R33M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-R33M-EFRD can be used for catalog matching and distributor lookup.

FIXED IND 330NH 2.1A 42 MOHM SMD Product overview: NLCV32T-R33M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-R33M-EFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-R33M-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-R33M-EFRD
Fixed Inductors NLCV32T-R33M-EFRD
FIXED IND 330NH 2.1A 42 MOHM SMD

FIXED IND 330NH 2.1A 42 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-NLCV32T-R33M-EFRDTR-ND 1369943-NLCV32T-R33M-EFRD 71-NLCV32T-R33M-EFRD NLCV32T-R33M-EFRD
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.1A 42 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 6-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details