Win Source Part Number: 1370086-NLCV32T-6R8M
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EFD
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 µH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 348mOhm Max
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 38MHz
Inductance Frequency - Test: 7.96 MHz
FIXED IND 6.8UH 700MA 348MOHM SM Product overview: NLCV32T-6R8M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 700MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 700MA, 348MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-6R8M-EFRD
FIXED IND 6.8UH 700MA 348 MOHM
6.8µH Unshielded Wirewound Inductor 700mA 348mOhm Max 1210 (3225 Metric)
6.8µH Unshielded Wirewound Inductor 700mA 348mOhm Max 1210 (3225 Metric)
INDUCTOR, 6.8UH, 20%, 38MHZ, AEC-Q200; Inductance:6.8µH; Product Range:NLCV32-EFRD Series; DC Current Rating:700mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
FIXED IND 6.8UH 700MA 348MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370086-NLCV32T-6R8M-EFRD | 71-NLCV32T-6R8M-EFRD | 445-NLCV32T-6R8M-EFRDDKR-ND | 15AC6653 | NLCV32T-6R8M-EFRD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 6.8UH 700MA 348MOHM Inductor and Choke | Fixed Inductors | Inductor, 6.8Uh, 20%, 38Mhz, Aec-Q200; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |