TDK U.S.A. Corporation Fixed Inductors NLCV32T-680K-EF

Description
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16404-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16404-2-ND
Fixed Inductors 445-16404-2-ND
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16404-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16404-6-ND
Fixed Inductors 445-16404-6-ND
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16404-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16404-1-ND
Fixed Inductors 445-16404-1-ND
68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 140mA 3.64Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 68UH 140MA 3.64OHM Inductor and Choke - 71-NLCV32T-680K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 140MA 3.64OHM Inductor and Choke
71-NLCV32T-680K-EF
SMD 68UH 140MA 3.64OHM Inductor and Choke 71-NLCV32T-680K-EF
FIXED IND 68UH 140MA 3.64OHM SMD Product overview: NLCV32T-680K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 140MA, 3.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 140MA, 3.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-680K-EF can be used for catalog matching and distributor lookup.

FIXED IND 68UH 140MA 3.64OHM SMD Product overview: NLCV32T-680K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 140MA, 3.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 140MA, 3.64OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-680K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16404-2-ND 71-NLCV32T-680K-EF
Product Name Fixed Inductors SMD 68UH 140MA 3.64OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers