TDK-Lambda Americas Inc., High Power Division Fixed Inductors - NLCV32T-330K-EF NLCV32T-330K-EF

Description
Manufacturer: TDK Corporation Win Source Part Number: 808995-NLCV32T-330K- EF Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 17MHz DC Resistance (DCR): 1.43Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 2.52MHz Current Rating (Amps): 240mA Inductance Frequency - Test: 2.52MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 808995-NLCV32T-330K- EF Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 17MHz DC Resistance (DCR): 1.43Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 2.52MHz Current Rating (Amps): 240mA Inductance Frequency - Test: 2.52MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLCV32T-330K-EF
808995-NLCV32T-330K-EF
Fixed Inductors - NLCV32T-330K-EF 808995-NLCV32T-330K-EF
Manufacturer: TDK Corporation Win Source Part Number: 808995-NLCV32T-330K- EF Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 17MHz DC Resistance (DCR): 1.43Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 2.52MHz Current Rating (Amps): 240mA Inductance Frequency - Test: 2.52MHz

Manufacturer: TDK Corporation
Win Source Part Number: 808995-NLCV32T-330K-EF
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 1.43Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 15 at 2.52MHz
Current Rating (Amps): 240mA
Inductance Frequency - Test: 2.52MHz

Buy Now
SMD 33UH 240MA 1.43OHM Inductor and Choke - 71-NLCV32T-330K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 240MA 1.43OHM Inductor and Choke
71-NLCV32T-330K-EF
SMD 33UH 240MA 1.43OHM Inductor and Choke 71-NLCV32T-330K-EF
FIXED IND 33UH 240MA 1.43OHM SMD Product overview: NLCV32T-330K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 240MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 240MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-330K-EF can be used for catalog matching and distributor lookup.

FIXED IND 33UH 240MA 1.43OHM SMD Product overview: NLCV32T-330K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 240MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 240MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-330K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16397-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16397-1-ND
Fixed Inductors 445-16397-1-ND
33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16397-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16397-6-ND
Fixed Inductors 445-16397-6-ND
33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16397-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16397-2-ND
Fixed Inductors 445-16397-2-ND
33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 240mA 1.43Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV32T-330K-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-330K-EF
Fixed Inductors NLCV32T-330K-EF
FIXED IND 33UH 240MA 1.43OHM SMD

FIXED IND 33UH 240MA 1.43OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1210 [3225 Metric], 17 Mhz Tdk - 23X8170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1210 [3225 Metric], 17 Mhz Tdk
23X8170
Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1210 [3225 Metric], 17 Mhz Tdk 23X8170
Surface Mount High Frequency Inductor, NLCV Series, 33 H, 10%, 1210 [3225 Metric], 17 MHz

Surface Mount High Frequency Inductor, NLCV Series, 33 H, 10%, 1210 [3225 Metric], 17 MHz

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808995-NLCV32T-330K-EF 71-NLCV32T-330K-EF 445-16397-1-ND NLCV32T-330K-EF 23X8170
Product Name Fixed Inductors - NLCV32T-330K-EF SMD 33UH 240MA 1.43OHM Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlcv Series, 33 H, 10%, 1210 [3225 Metric], 17 Mhz Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH
DCR 1.43 ohms 1.43 ohms 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
1uH 25MHz 0.19A Inductor and Choke - 71-0603HL-102XJRC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details