TDK U.S.A. Corporation SMD 2.2UH 1.2A 138MOHM Inductor and Choke NLCV32T-2R2M-PFR

Description
FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-PFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-PFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.2A 138MOHM Inductor and Choke - 71-NLCV32T-2R2M-PFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 138MOHM Inductor and Choke
71-NLCV32T-2R2M-PFR
SMD 2.2UH 1.2A 138MOHM Inductor and Choke 71-NLCV32T-2R2M-PFR
FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-PFR can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-PFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3650-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3650-6-ND
Fixed Inductors 445-3650-6-ND
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3650-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3650-1-ND
Fixed Inductors 445-3650-1-ND
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3650-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3650-2-ND
Fixed Inductors 445-3650-2-ND
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV32T-2R2M-PFR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-2R2M-PFR
Fixed Inductors NLCV32T-2R2M-PFR
FIXED IND 2.2UH 1.2A 138MOHM SMD

FIXED IND 2.2UH 1.2A 138MOHM SMD

Supplier's Site Datasheet
Power Line Ind, 2.2Uh,1.2A,20%,68Mhz; Inductance Tdk - 89R8879 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 2.2Uh,1.2A,20%,68Mhz; Inductance Tdk
89R8879
Power Line Ind, 2.2Uh,1.2A,20%,68Mhz; Inductance Tdk 89R8879
POWER LINE IND, 2.2UH,1.2A,20%,68MHz ; Inductance:2.2µH; DC Resistance Max:0.115ohm; Self Resonant Frequency:68MHz; DC Current Rating:1.2A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 2.2UH,1.2A,20%,68MHz; Inductance:2.2µH; DC Resistance Max:0.115ohm; Self Resonant Frequency:68MHz; DC Current Rating:1.2A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 2.2Uh,1.2A,20%,68Mhz, Full Reel; Inductance Tdk - 91R2378 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 2.2Uh,1.2A,20%,68Mhz, Full Reel; Inductance Tdk
91R2378
Power Line Ind, 2.2Uh,1.2A,20%,68Mhz, Full Reel; Inductance Tdk 91R2378
POWER LINE IND, 2.2UH,1.2A,20%,68MHz , FULL REEL; Inductance:2.2µH; DC Resistance Max:0.115ohm; Self Resonant Frequency Min:68MHz; DC Current Rating:1.2A; Inductor Case Style:1210 [3225 Metric]; Product Range:NLCV Series; Q Factor:15 RoHS Compliant: Yes

POWER LINE IND, 2.2UH,1.2A,20%,68MHz, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.115ohm; Self Resonant Frequency Min:68MHz; DC Current Rating:1.2A; Inductor Case Style:1210 [3225 Metric]; Product Range:NLCV Series; Q Factor:15 RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, 20%, 68Mhz; Inductance Tdk - 45AC5579 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 68Mhz; Inductance Tdk
45AC5579
Inductor, 2.2Uh, 20%, 68Mhz; Inductance Tdk 45AC5579
INDUCTOR, 2.2UH, 20%, 68MHZ; Inductance:2.2µH; Product Range:NLCV Series; DC Current Rating:1.2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.115ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 68MHZ; Inductance:2.2µH; Product Range:NLCV Series; DC Current Rating:1.2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.115ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLCV32T-2R2M-PFR 445-3650-6-ND NLCV32T-2R2M-PFR 89R8879 91R2378 45AC5579
Product Name SMD 2.2UH 1.2A 138MOHM Inductor and Choke Fixed Inductors Fixed Inductors Power Line Ind, 2.2Uh,1.2A,20%,68Mhz; Inductance Tdk Power Line Ind, 2.2Uh,1.2A,20%,68Mhz, Full Reel; Inductance Tdk Inductor, 2.2Uh, 20%, 68Mhz; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details