TDK U.S.A. Corporation Fixed Inductors NLCV32T-2R2M-PFD

Description
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-2R2M-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-2R2M-PFD-ND
Fixed Inductors NLCV32T-2R2M-PFD-ND
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
FIXED IND 2.2UH 770MA 169 MOHM - 769-NLCV32T-2R2M-PFD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 770MA 169 MOHM
769-NLCV32T-2R2M-PFD
FIXED IND 2.2UH 770MA 169 MOHM 769-NLCV32T-2R2M-PFD
FIXED IND 2.2UH 770MA 169 MOHM

FIXED IND 2.2UH 770MA 169 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV32T-2R2M-PFD-ND 769-NLCV32T-2R2M-PFD
Product Name Fixed Inductors FIXED IND 2.2UH 770MA 169 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details