TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-2R2M-EFR

Description
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16396-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16396-1-ND
Fixed Inductors 445-16396-1-ND
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16396-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16396-6-ND
Fixed Inductors 445-16396-6-ND
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16396-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16396-2-ND
Fixed Inductors 445-16396-2-ND
2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.2A 138mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369854-NLCV32T-2R2M-EFR - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369854-NLCV32T-2R2M-EFR
Inductors, Coils, Chokes - Fixed Inductors 1369854-NLCV32T-2R2M-EFR
Win Source Part Number: 1369854-NLCV32T-2R2M -EFR Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.2 A Shielding: Unshielded DC Resistance (DCR): 138mOhm Max Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 68MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1369854-NLCV32T-2R2M-EFR
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1.2 A
Shielding: Unshielded
DC Resistance (DCR): 138mOhm Max
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 68MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
SMD 2.2UH 1.2A 138MOHM Inductor and Choke - 71-NLCV32T-2R2M-EFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 138MOHM Inductor and Choke
71-NLCV32T-2R2M-EFR
SMD 2.2UH 1.2A 138MOHM Inductor and Choke 71-NLCV32T-2R2M-EFR
FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-EFR can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: NLCV32T-2R2M-EFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-EFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-2R2M-EFR
Inductors/Coils/Transformers >> Power Inductors NLCV32T-2R2M-EFR
1.2A 2.2uH ±20% 1210 Power Inductors ROHS

1.2A 2.2uH ±20% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 2.2Uh, 20%, 1.2A, 68Mhz, 3225; Inductance Tdk - 15AC6638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.2A, 68Mhz, 3225; Inductance Tdk
15AC6638
Inductor, 2.2Uh, 20%, 1.2A, 68Mhz, 3225; Inductance Tdk 15AC6638
INDUCTOR, 2.2UH, 20%, 1.2A, 68MHZ, 3225; Inductance:2.2µH; Product Range:NLCV32-EFR Series; DC Current Rating:1.2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.138ohm; RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.2A, 68MHZ, 3225; Inductance:2.2µH; Product Range:NLCV32-EFR Series; DC Current Rating:1.2A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.138ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-16396-1-ND 1369854-NLCV32T-2R2M-EFR 71-NLCV32T-2R2M-EFR NLCV32T-2R2M-EFR 15AC6638
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 1.2A 138MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 2.2Uh, 20%, 1.2A, 68Mhz, 3225; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details