FIXED IND 2.2UH 770MA 169MOHM SM Product overview: NLCV32T-2R2M-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 770MA, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 770MA, 169MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-2R2M-EF can be used for catalog matching and distributor lookup.
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)
2.2µH Unshielded Wirewound Inductor 770mA 169mOhm Max 1210 (3225 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1231680-NLCV32T-2R2M
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Surface Mount High Frequency Inductor, NLCV Series, 2.2 H, 20%, 1210 [3225 Metric], 68 MHz RoHS Compliant: Yes
FIXED IND 2.2UH 770MA 169MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLCV32T-2R2M-EF | 445-16395-2-ND | 1231680-NLCV32T-2R2M-EF | 67X4541 | NLCV32T-2R2M-EF |
| Product Name | 2.2UH 770MA 169MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - NLCV32T-2R2M-EF | Surface Mount High Frequency Inductor, Nlcv Series, 2.2 H, 20%, 1210 [3225 Metric], 68 Mhz Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 2.2 microH | 2.2 microH |