TDK U.S.A. Corporation Fixed Inductors NLCV32T-221K-PFD

Description
220µH Unshielded Wirewound Inductor 80mA 10.92Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 80mA 10.92Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-221K-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-221K-PFD-ND
Fixed Inductors NLCV32T-221K-PFD-ND
220µH Unshielded Wirewound Inductor 80mA 10.92Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 80mA 10.92Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV32T-221K-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details