TDK U.S.A. Corporation Fixed Inductors NLCV32T-220K-PFD

Description
22µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-220K-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-220K-PFD-ND
Fixed Inductors NLCV32T-220K-PFD-ND
22µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 22UH 300MA 1 OHM Inductor and Choke - 71-NLCV32T-220K-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 300MA 1 OHM Inductor and Choke
71-NLCV32T-220K-PFD
SMD 22UH 300MA 1 OHM Inductor and Choke 71-NLCV32T-220K-PFD
FIXED IND 22UH 300MA 1 OHM SMD Product overview: NLCV32T-220K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-220K-PFD can be used for catalog matching and distributor lookup.

FIXED IND 22UH 300MA 1 OHM SMD Product overview: NLCV32T-220K-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-220K-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLCV32T-220K-PFD
929240-NLCV32T-220K-PFD
Fixed Inductors - NLCV32T-220K-PFD 929240-NLCV32T-220K-PFD
Manufacturer: TDK Corporation Win Source Part Number: 929240-NLCV32T-220K- PFD Series: NLCV-PFD Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Unshielded Wirewound Inductor 300 mA 1Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 929240-NLCV32T-220K-PFD
Series: NLCV-PFD
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Unshielded Wirewound Inductor 300 mA 1Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLCV32T-220K-PFD-ND 71-NLCV32T-220K-PFD 929240-NLCV32T-220K-PFD
Product Name Fixed Inductors SMD 22UH 300MA 1 OHM Inductor and Choke Fixed Inductors - NLCV32T-220K-PFD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers