TDK U.S.A. Corporation Fixed Inductors NLCV32T-1R5M-EFD

Description
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181801-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181801-2-ND
Fixed Inductors 445-181801-2-ND
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181801-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181801-6-ND
Fixed Inductors 445-181801-6-ND
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181801-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181801-1-ND
Fixed Inductors 445-181801-1-ND
1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 830mA 143mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLCV32T-1R5M-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-1R5M-EFD
Fixed Inductors NLCV32T-1R5M-EFD
FIXED IND 1.5UH 830MA 143MOHM SM

FIXED IND 1.5UH 830MA 143MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181801-2-ND NLCV32T-1R5M-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627453226331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details