TDK U.S.A. Corporation Fixed Inductors NLCV32T-1R0M-PF

Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1534-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1534-6-ND
Fixed Inductors 445-1534-6-ND
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1534-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1534-1-ND
Fixed Inductors 445-1534-1-ND
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1534-2-ND
Fixed Inductors 445-1534-2-ND
1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 1A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 1UH 1A 78 MOHM Inductor and Choke - 71-NLCV32T-1R0M-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1A 78 MOHM Inductor and Choke
71-NLCV32T-1R0M-PF
SMD 1UH 1A 78 MOHM Inductor and Choke 71-NLCV32T-1R0M-PF
FIXED IND 1UH 1A 78 MOHM SMD Product overview: NLCV32T-1R0M-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-1R0M-PF can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1A 78 MOHM SMD Product overview: NLCV32T-1R0M-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-1R0M-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-1R0M-PF
Inductors/Coils/Transformers >> Power Inductors NLCV32T-1R0M-PF
1A 1uH ±20% 1210 Power Inductors ROHS

1A 1uH ±20% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk - 91R2370 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk
91R2370
Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk 91R2370
POWER LINE IND, 1UH,1A,20%,100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

POWER LINE IND, 1UH,1A,20%,100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 1Uh,1A,20%,100Mhz; Inductance Tdk - 89R8869 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 1Uh,1A,20%,100Mhz; Inductance Tdk
89R8869
Power Line Ind, 1Uh,1A,20%,100Mhz; Inductance Tdk 89R8869
POWER LINE IND, 1UH,1A,20%,100MHz; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 1UH,1A,20%,100MHz; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-1R0M-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-1R0M-PF
Fixed Inductors NLCV32T-1R0M-PF
FIXED IND 1UH 1A 78 MOHM SMD

FIXED IND 1UH 1A 78 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1534-6-ND 71-NLCV32T-1R0M-PF NLCV32T-1R0M-PF 91R2370 89R8869 NLCV32T-1R0M-PF
Product Name Fixed Inductors SMD 1UH 1A 78 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk Power Line Ind, 1Uh,1A,20%,100Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627322520C561KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details