TDK-Lambda Americas Inc., High Power Division Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk NLCV32T-1R0M-PF.

Description
POWER LINE IND, 1UH,1A,20%,100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes
Description
POWER LINE IND, 1UH,1A,20%,100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk - 28AC0049 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk
28AC0049
Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk 28AC0049
POWER LINE IND, 1UH,1A,20%,100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

POWER LINE IND, 1UH,1A,20%,100MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.055ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.7A; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC0049
Product Name Power Line Ind, 1Uh,1A,20%,100Mhz, Full Reel; Inductance Tdk
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details