TDK U.S.A. Corporation Fixed Inductors NLCV32T-150K-PF

Description
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1539-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1539-2-ND
Fixed Inductors 445-1539-2-ND
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1539-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1539-6-ND
Fixed Inductors 445-1539-6-ND
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1539-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1539-1-ND
Fixed Inductors 445-1539-1-ND
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 15UH 370MA 728MOHM Inductor and Choke - 71-NLCV32T-150K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 370MA 728MOHM Inductor and Choke
71-NLCV32T-150K-PF
SMD 15UH 370MA 728MOHM Inductor and Choke 71-NLCV32T-150K-PF
FIXED IND 15UH 370MA 728MOHM SMD Product overview: NLCV32T-150K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 370MA, 728MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 370MA, 728MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-150K-PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 370MA 728MOHM SMD Product overview: NLCV32T-150K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 370MA, 728MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 370MA, 728MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-150K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-150K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-150K-PF
Fixed Inductors NLCV32T-150K-PF
FIXED IND 15UH 370MA 728MOHM SMD

FIXED IND 15UH 370MA 728MOHM SMD

Supplier's Site Datasheet
Power Line Ind, 15Uh,370Ma,10%,26Mhz; Inductance Tdk - 91R2375 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 15Uh,370Ma,10%,26Mhz; Inductance Tdk
91R2375
Power Line Ind, 15Uh,370Ma,10%,26Mhz; Inductance Tdk 91R2375
POWER LINE IND, 15UH,370MA,10%,26MHz ; Inductance:15µH; DC Resistance Max:0.56ohm; Self Resonant Frequency:26MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 15UH,370MA,10%,26MHz; Inductance:15µH; DC Resistance Max:0.56ohm; Self Resonant Frequency:26MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 15Uh,370Ma,10%,26Mhz; Inductance Tdk - 89R8876 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 15Uh,370Ma,10%,26Mhz; Inductance Tdk
89R8876
Power Line Ind, 15Uh,370Ma,10%,26Mhz; Inductance Tdk 89R8876
POWER LINE IND, 15UH,370MA,10%,26MHz ; Inductance:15µH; DC Resistance Max:0.56ohm; Self Resonant Frequency:26MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 15UH,370MA,10%,26MHz; Inductance:15µH; DC Resistance Max:0.56ohm; Self Resonant Frequency:26MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1539-2-ND 71-NLCV32T-150K-PF NLCV32T-150K-PF 91R2375
Product Name Fixed Inductors SMD 15UH 370MA 728MOHM Inductor and Choke Fixed Inductors Power Line Ind, 15Uh,370Ma,10%,26Mhz; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details