15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)
15µH Unshielded Wirewound Inductor 370mA 728mOhm Max 1210 (3225 Metric)
FIXED IND 15UH 370MA 728MOHM SMD Product overview: NLCV32T-150K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 370MA, 728MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 370MA, 728MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-150K-EF can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1327698-NLCV32T-150K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 15 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 26MHz
DC Resistance (DCR): 728mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16387-6,445-1638
RoHS Status: ROHS3 Compliant
Surface Mount High Frequency Inductor, NLCV Series, 15 H, 10%, 1210 [3225 Metric], 26 MHz RoHS Compliant: Yes
FIXED IND 15UH 370MA 728MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16387-1-ND | 71-NLCV32T-150K-EF | 1327698-NLCV32T-150K-EF | 67X4540 | NLCV32T-150K-EF |
| Product Name | Fixed Inductors | SMD 15UH 370MA 728MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount High Frequency Inductor, Nlcv Series, 15 H, 10%, 1210 [3225 Metric], 26 Mhz Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |