TDK U.S.A. Corporation SMD 10UH 450MA 468MOHM Inductor and Choke NLCV32T-100K-PF

Description
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 450MA 468MOHM Inductor and Choke - 71-NLCV32T-100K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 450MA 468MOHM Inductor and Choke
71-NLCV32T-100K-PF
SMD 10UH 450MA 468MOHM Inductor and Choke 71-NLCV32T-100K-PF
FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PF can be used for catalog matching and distributor lookup.

FIXED IND 10UH 450MA 468MOHM SMD Product overview: NLCV32T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 468MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1538-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1538-2-ND
Fixed Inductors 445-1538-2-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1538-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1538-1-ND
Fixed Inductors 445-1538-1-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1538-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1538-6-ND
Fixed Inductors 445-1538-6-ND
10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 450mA 468mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
FIXED IND 10UH 450MA 360 MOHM - 769-NLCV32T-100K-PF - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 450MA 360 MOHM
769-NLCV32T-100K-PF
FIXED IND 10UH 450MA 360 MOHM 769-NLCV32T-100K-PF
FIXED IND 10UH 450MA 360 MOHM

FIXED IND 10UH 450MA 360 MOHM

Supplier's Site
Fixed Inductors - NLCV32T-100K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-100K-PF
Fixed Inductors NLCV32T-100K-PF
FIXED IND 10UH 450MA 468MOHM SMD

FIXED IND 10UH 450MA 468MOHM SMD

Supplier's Site Datasheet
Power Line Ind, 10Uh,450Ma,10%,30Mhz; Inductance Tdk - 89R8873 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,450Ma,10%,30Mhz; Inductance Tdk
89R8873
Power Line Ind, 10Uh,450Ma,10%,30Mhz; Inductance Tdk 89R8873
POWER LINE IND, 10UH,450MA,10%,30MHz ; Inductance:10µH; DC Resistance Max:0.42ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 10UH,450MA,10%,30MHz; Inductance:10µH; DC Resistance Max:0.42ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 10Uh,450Ma,10%,30Mhz, Full Reel; Inductance Tdk - 91R2372 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,450Ma,10%,30Mhz, Full Reel; Inductance Tdk
91R2372
Power Line Ind, 10Uh,450Ma,10%,30Mhz, Full Reel; Inductance Tdk 91R2372
POWER LINE IND, 10UH,450MA,10%,30MHz , FULL REEL; Inductance:10µH; DC Resistance Max:0.42ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

POWER LINE IND, 10UH,450MA,10%,30MHz, FULL REEL; Inductance:10µH; DC Resistance Max:0.42ohm; Self Resonant Frequency:30MHz; DC Current Rating:600mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLCV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-100K-PF
Inductors/Coils/Transformers >> Power Inductors NLCV32T-100K-PF
450mA 10uH ±10% 1210 Power Inductors ROHS

450mA 10uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-NLCV32T-100K-PF 445-1538-2-ND 769-NLCV32T-100K-PF NLCV32T-100K-PF 89R8873 NLCV32T-100K-PF
Product Name SMD 10UH 450MA 468MOHM Inductor and Choke Fixed Inductors FIXED IND 10UH 450MA 360 MOHM Fixed Inductors Power Line Ind, 10Uh,450Ma,10%,30Mhz; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details