TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV32T-100K-EFRD

Description
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175563-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175563-6-ND
Fixed Inductors 445-175563-6-ND
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175563-2-ND
Fixed Inductors 445-175563-2-ND
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175563-1-ND
Fixed Inductors 445-175563-1-ND
10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 600mA 504mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370073-NLCV32T-100K-EFRD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370073-NLCV32T-100K-EFRD
Inductors, Coils, Chokes - Fixed Inductors 1370073-NLCV32T-100K-EFRD
Win Source Part Number: 1370073-NLCV32T-100K -EFRD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLCV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 (3225 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 504mOhm Max Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1370073-NLCV32T-100K-EFRD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLCV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 504mOhm Max
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
SMD 10UH 600MA 504MOHM Inductor and Choke - 71-NLCV32T-100K-EFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 600MA 504MOHM Inductor and Choke
71-NLCV32T-100K-EFRD
SMD 10UH 600MA 504MOHM Inductor and Choke 71-NLCV32T-100K-EFRD
FIXED IND 10UH 600MA 504MOHM SMD Product overview: NLCV32T-100K-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 504MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 504MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EFRD can be used for catalog matching and distributor lookup.

FIXED IND 10UH 600MA 504MOHM SMD Product overview: NLCV32T-100K-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 504MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 504MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV32T-100K-EFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk - 15AC6633 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk
15AC6633
Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk 15AC6633
INDUCTOR, 10UH, 10%, 30MHZ, AEC-Q200; Inductance:10µH; Product Range:NLCV32-EFRD Series; DC Current Rating:600mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.504ohm; RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 30MHZ, AEC-Q200; Inductance:10µH; Product Range:NLCV32-EFRD Series; DC Current Rating:600mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.504ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLCV32T-100K-EFRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLCV32T-100K-EFRD
Fixed Inductors NLCV32T-100K-EFRD
FIXED IND 10UH 600MA 504MOHM SMD

FIXED IND 10UH 600MA 504MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175563-6-ND 1370073-NLCV32T-100K-EFRD 71-NLCV32T-100K-EFRD 15AC6633 NLCV32T-100K-EFRD
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 600MA 504MOHM Inductor and Choke Inductor, 10Uh, 10%, 30Mhz, Aec-Q200; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details