TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLCV25T-R22M-EFRD

Description
220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181798-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181798-2-ND
Fixed Inductors 445-181798-2-ND
220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181798-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181798-1-ND
Fixed Inductors 445-181798-1-ND
220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181798-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181798-6-ND
Fixed Inductors 445-181798-6-ND
220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 1.69A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLCV25T-R22M-EFRD
929234-NLCV25T-R22M-EFRD
Fixed Inductors - NLCV25T-R22M-EFRD 929234-NLCV25T-R22M-EFRD
Manufacturer: TDK Corporation Win Source Part Number: 929234-NLCV25T-R22M- EFRD Series: NLCV-EFD Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 60mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-181798-2, 445-181798-1, 445-181798-6, NLCV25T-R22M-EFRD-ND

Manufacturer: TDK Corporation
Win Source Part Number: 929234-NLCV25T-R22M-EFRD
Series: NLCV-EFD
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 60mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-181798-2, 445-181798-1, 445-181798-6, NLCV25T-R22M-EFRD-ND

Buy Now
SMD 1.69A 60MOHM Inductor and Choke - 71-NLCV25T-R22M-EFRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.69A 60MOHM Inductor and Choke
71-NLCV25T-R22M-EFRD
SMD 1.69A 60MOHM Inductor and Choke 71-NLCV25T-R22M-EFRD
FIXED IND 220NH 1.69A 60MOHM SMD Product overview: NLCV25T-R22M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.69A, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-R22M-EFRD can be used for catalog matching and distributor lookup.

FIXED IND 220NH 1.69A 60MOHM SMD Product overview: NLCV25T-R22M-EFRD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.69A, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-R22M-EFRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.22Uh, 20%, 400Mhz, Aec-Q200; Inductance Tdk - 15AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 20%, 400Mhz, Aec-Q200; Inductance Tdk
15AC6592
Inductor, 0.22Uh, 20%, 400Mhz, Aec-Q200; Inductance Tdk 15AC6592
INDUCTOR, 0.22UH, 20%, 400MHZ, AEC-Q200; Inductance:220nH; Product Range:NLCV25-EFRD Series; DC Current Rating:1.69A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.06ohm; RoHS Compliant: Yes

INDUCTOR, 0.22UH, 20%, 400MHZ, AEC-Q200; Inductance:220nH; Product Range:NLCV25-EFRD Series; DC Current Rating:1.69A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.06ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181798-2-ND 929234-NLCV25T-R22M-EFRD 71-NLCV25T-R22M-EFRD 15AC6592
Product Name Fixed Inductors Fixed Inductors - NLCV25T-R22M-EFRD SMD 1.69A 60MOHM Inductor and Choke Inductor, 0.22Uh, 20%, 400Mhz, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details