TDK U.S.A. Corporation Fixed Inductors NLCV25T-4R7M-PFD

Description
4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-4R7M-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-4R7M-PFD-ND
Fixed Inductors NLCV25T-4R7M-PFD-ND
4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 285mA 1.04Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV25T-4R7M-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Application RF Choke
View Details
SMD 100uH 110mA Inductor and Choke - 71-3613C101K - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details