FIXED IND 2.2UH 390MA 650 MOHM
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)
2.2µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1008 (2520 Metric)
SMT inductors for use on power lines. Heat resistant thermoplastic resin exterior package. Applications include Audio-visual equipment, digital cameras, onboard automobile equipment, etc
Inductance = 2.2 μH
Maximum DC Current = 390mA
Tolerance = ±20%
Maximum DC Resistance = 500mOhms
Series = NLCV25
Maximum Self Resonant Frequency = 95MHz
Inductor Construction = Wire-Wound
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C
Minimum Quality Factor = 20
SMT inductors for use on power lines. Heat resistant thermoplastic resin exterior package. Applications include Audio-visual equipment, digital cameras, onboard automobile equipment, etc
Inductance = 2.2 μH
Maximum DC Current = 390mA
Tolerance = ±20%
Maximum DC Resistance = 500mOhms
Series = NLCV25
Maximum Self Resonant Frequency = 95MHz
Inductor Construction = Wire-Wound
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C
Minimum Quality Factor = 20
Delivery on production packaging - Reel. This product is non-returnable.
LIXINC Electronics Co., Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | NLCV25T-2R2M-PF | 445-1754-6-ND | 7413217 |
Product Name | Inductors, Coils, Chokes | Fixed Inductors | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
Mounting Option | Surface Mount Technology | ||
Technology | Wirewound; Wirewound | Wirewound | |
Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | |
Configuration | Fixed |