22µH Unshielded Wirewound Inductor 160mA 3.64Ohm Max 1008 (2520 Metric)
FIXED IND 22UH 160MA 3.64 OHM
FIXED IND 22UH 160MA 3.64 OHM
FIXED IND 22UH 160MA 3.64OHM SMD
INDUCTOR, 22UH, 10%, 18MHZ, AEC-Q200; Inductance:22µH; Product Range:NLCV25-EFD Series; DC Current Rating:160mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-NLCV25T-220K-EFDTR-ND | NLCV25T-220K-EFD | 15AC6605 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 22Uh, 10%, 18Mhz, Aec-Q200; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |