TDK U.S.A. Corporation Fixed Inductors NLCV25T-1R5M-PFRD

Description
1.5µH Unshielded Wirewound Inductor 890mA 216mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 890mA 216mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-1R5M-PFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-1R5M-PFRD-ND
Fixed Inductors NLCV25T-1R5M-PFRD-ND
1.5µH Unshielded Wirewound Inductor 890mA 216mOhm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 890mA 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV25T-1R5M-PFRD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Power Inductors - 1-2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details