TDK U.S.A. Corporation Fixed Inductors NLCV25T-100K-PFR

Description
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6446-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6446-1-ND
Fixed Inductors 445-6446-1-ND
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6446-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6446-6-ND
Fixed Inductors 445-6446-6-ND
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6446-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6446-2-ND
Fixed Inductors 445-6446-2-ND
10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 360mA 1.32Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 360MA 1.32OHM Inductor and Choke - 71-NLCV25T-100K-PFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 360MA 1.32OHM Inductor and Choke
71-NLCV25T-100K-PFR
SMD 10UH 360MA 1.32OHM Inductor and Choke 71-NLCV25T-100K-PFR
FIXED IND 10UH 360MA 1.32OHM SMD Product overview: NLCV25T-100K-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-PFR can be used for catalog matching and distributor lookup.

FIXED IND 10UH 360MA 1.32OHM SMD Product overview: NLCV25T-100K-PFR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLCV25T-100K-PFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6446-1-ND 71-NLCV25T-100K-PFR
Product Name Fixed Inductors SMD 10UH 360MA 1.32OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers