TDK U.S.A. Corporation Fixed Inductors NLCV25T-100K-PFD

Description
10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV25T-100K-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV25T-100K-PFD-ND
Fixed Inductors NLCV25T-100K-PFD-ND
10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 210mA 2.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV25T-100K-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers