TDK U.S.A. Corporation Fixed Inductors NLC565050T-4R7K-PF

Description
4.7µH Unshielded Wirewound Inductor 950mA 110mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 950mA 110mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3527-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3527-2-ND
Fixed Inductors 445-3527-2-ND
4.7µH Unshielded Wirewound Inductor 950mA 110mOhm Max 2220 (5650 Metric)

4.7µH Unshielded Wirewound Inductor 950mA 110mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
4.7UH 950MA 110MOHM Inductor and Choke - 71-NLC565050T-4R7K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 950MA 110MOHM Inductor and Choke
71-NLC565050T-4R7K-PF
4.7UH 950MA 110MOHM Inductor and Choke 71-NLC565050T-4R7K-PF
FIXED IND 4.7UH 950MA 110MOHM SM Product overview: NLC565050T-4R7K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 950MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 950MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-4R7K-P F can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 950MA 110MOHM SM Product overview: NLC565050T-4R7K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 950MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 950MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-4R7K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLC565050T-4R7K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLC565050T-4R7K-PF
Fixed Inductors NLC565050T-4R7K-PF
FIXED IND 4.7UH 950MA 110MOHM SM

FIXED IND 4.7UH 950MA 110MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3527-2-ND 71-NLC565050T-4R7K-PF NLC565050T-4R7K-PF
Product Name Fixed Inductors 4.7UH 950MA 110MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers