TDK Corporation Inductor and Choke NLC565050T-3R3K

Description
Product overview: NLC565050T-3R3K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-3R3K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: NLC565050T-3R3K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-3R3K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-NLC565050T-3R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-NLC565050T-3R3K
Inductor and Choke 71-NLC565050T-3R3K
Product overview: NLC565050T-3R3K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-3R3K can be used for catalog matching and distributor lookup.

Product overview: NLC565050T-3R3K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-3R3K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - NLC565050T-3R3K
711551-NLC565050T-3R3K
Fixed Inductors - NLC565050T-3R3K 711551-NLC565050T-3R3K
Manufacturer: TDK Corporation Win Source Part Number: 711551-NLC565050T-3R 3K Manufacturer Homepage: www.tdk.com Reference case: 5650L Reference Date Code: 2011+ Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 711551-NLC565050T-3R3K
Manufacturer Homepage: www.tdk.com
Reference case: 5650L
Reference Date Code: 2011+
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLC565050T-3R3K 711551-NLC565050T-3R3K
Product Name Inductor and Choke Fixed Inductors - NLC565050T-3R3K
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers