TDK Corporation Fixed Inductors - NLC565050T-1R0K NLC565050T-1R0K

Description
Manufacturer: TDK Corporation Win Source Part Number: 711550-NLC565050T-1R 0K Manufacturer Homepage: www.tdk.com Reference case: 5650L Reference Date Code: 2011+ Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 711550-NLC565050T-1R 0K Manufacturer Homepage: www.tdk.com Reference case: 5650L Reference Date Code: 2011+ Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLC565050T-1R0K
711550-NLC565050T-1R0K
Fixed Inductors - NLC565050T-1R0K 711550-NLC565050T-1R0K
Manufacturer: TDK Corporation Win Source Part Number: 711550-NLC565050T-1R 0K Manufacturer Homepage: www.tdk.com Reference case: 5650L Reference Date Code: 2011+ Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 711550-NLC565050T-1R0K
Manufacturer Homepage: www.tdk.com
Reference case: 5650L
Reference Date Code: 2011+
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now
Inductor and Choke - 71-NLC565050T-1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-NLC565050T-1R0K
Inductor and Choke 71-NLC565050T-1R0K
Product overview: NLC565050T-1R0K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-1R0K can be used for catalog matching and distributor lookup.

Product overview: NLC565050T-1R0K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-1R0K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 711550-NLC565050T-1R0K 71-NLC565050T-1R0K
Product Name Fixed Inductors - NLC565050T-1R0K Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers