TDK U.S.A. Corporation Fixed Inductors NLC565050T-100K-PF

Description
10µH Unshielded Wirewound Inductor 690mA 210mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 690mA 210mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3531-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3531-2-ND
Fixed Inductors 445-3531-2-ND
10µH Unshielded Wirewound Inductor 690mA 210mOhm Max 2220 (5650 Metric)

10µH Unshielded Wirewound Inductor 690mA 210mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
SMD 10UH 690MA 210MOHM Inductor and Choke - 71-NLC565050T-100K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 690MA 210MOHM Inductor and Choke
71-NLC565050T-100K-PF
SMD 10UH 690MA 210MOHM Inductor and Choke 71-NLC565050T-100K-PF
FIXED IND 10UH 690MA 210MOHM SMD Product overview: NLC565050T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-100K-P F can be used for catalog matching and distributor lookup.

FIXED IND 10UH 690MA 210MOHM SMD Product overview: NLC565050T-100K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC565050T-100K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3531-2-ND 71-NLC565050T-100K-PF
Product Name Fixed Inductors SMD 10UH 690MA 210MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details