68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)
FIXED IND 68UH 220MA 2.6 OHM SMD Product overview: NLC453232T-680K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-680K can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1231668-NLC453232T-6
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1169-2-ND | 71-NLC453232T-680K | 1231668-NLC453232T-680K |
| Product Name | Fixed Inductors | SMD 68UH 220MA 2.6 OHM Inductor and Choke | Fixed Inductors - NLC453232T-680K |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |