TDK U.S.A. Corporation SMD 68UH 220MA 2.6 OHM Inductor and Choke NLC453232T-680K-PF

Description
FIXED IND 68UH 220MA 2.6 OHM SMD Product overview: NLC453232T-680K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-680K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 220MA 2.6 OHM SMD Product overview: NLC453232T-680K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-680K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 220MA 2.6 OHM Inductor and Choke - 71-NLC453232T-680K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 220MA 2.6 OHM Inductor and Choke
71-NLC453232T-680K-PF
SMD 68UH 220MA 2.6 OHM Inductor and Choke 71-NLC453232T-680K-PF
FIXED IND 68UH 220MA 2.6 OHM SMD Product overview: NLC453232T-680K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-680K-P F can be used for catalog matching and distributor lookup.

FIXED IND 68UH 220MA 2.6 OHM SMD Product overview: NLC453232T-680K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-680K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1966-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1966-2-ND
Fixed Inductors 445-1966-2-ND
68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLC453232T-680K-PF 445-1966-2-ND
Product Name SMD 68UH 220MA 2.6 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers