TDK Corporation Fixed Inductors NLC453232T-331K-PF

Description
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1974-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1974-2-ND
Fixed Inductors 445-1974-2-ND
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 330UH 90MA 13 OHM Inductor and Choke - 71-NLC453232T-331K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 90MA 13 OHM Inductor and Choke
71-NLC453232T-331K-PF
SMD 330UH 90MA 13 OHM Inductor and Choke 71-NLC453232T-331K-PF
FIXED IND 330UH 90MA 13 OHM SMD Product overview: NLC453232T-331K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 90MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 90MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-331K-P F can be used for catalog matching and distributor lookup.

FIXED IND 330UH 90MA 13 OHM SMD Product overview: NLC453232T-331K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 90MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 90MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-331K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1974-2-ND 71-NLC453232T-331K-PF
Product Name Fixed Inductors SMD 330UH 90MA 13 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers