TDK U.S.A. Corporation SMD 270UH 100MA 11 OHM Inductor and Choke NLC453232T-271K-PF

Description
FIXED IND 270UH 100MA 11 OHM SMD Product overview: NLC453232T-271K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-271K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 100MA 11 OHM SMD Product overview: NLC453232T-271K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-271K-P F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 100MA 11 OHM Inductor and Choke - 71-NLC453232T-271K-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 100MA 11 OHM Inductor and Choke
71-NLC453232T-271K-PF
SMD 270UH 100MA 11 OHM Inductor and Choke 71-NLC453232T-271K-PF
FIXED IND 270UH 100MA 11 OHM SMD Product overview: NLC453232T-271K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-271K-P F can be used for catalog matching and distributor lookup.

FIXED IND 270UH 100MA 11 OHM SMD Product overview: NLC453232T-271K-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLC453232T-271K-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1973-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1973-2-ND
Fixed Inductors 445-1973-2-ND
270µH Unshielded Wirewound Inductor 100mA 11Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 100mA 11Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Electrical Parts - NLC453232T-271K-PF
1231658-NLC453232T-271K-PF
Electrical Parts - NLC453232T-271K-PF 1231658-NLC453232T-271K-PF
Manufacturer: TDK Corporation Win Source Part Number: 1231658-NLC453232T-2 71K-PF Series: NLC Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1812 (4532 Metric) Current Rating: 100mA Shielding: Unshielded Inductance: 270μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 5MHz Test Frequency: 796kHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: NLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11 Ohm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): MILP1812-274K; MCNL453232-271K; P1812R-274K; Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1231658-NLC453232T-271K-PF
Series: NLC
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1812 (4532 Metric)
Current Rating: 100mA
Shielding: Unshielded
Inductance: 270μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 796kHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: NLC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11 Ohm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): MILP1812-274K; MCNL453232-271K; P1812R-274K;
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - NLC453232T-271K-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLC453232T-271K-PF
Fixed Inductors NLC453232T-271K-PF
FIXED IND 270UH 100MA 11 OHM SMD

FIXED IND 270UH 100MA 11 OHM SMD

Supplier's Site Datasheet
FIXED IND 270UH 100MA 11 OHM SMD - 769-NLC453232T-271K-PF - Utmel Electronic Limited
Hong Kong, China
FIXED IND 270UH 100MA 11 OHM SMD
769-NLC453232T-271K-PF
FIXED IND 270UH 100MA 11 OHM SMD 769-NLC453232T-271K-PF
FIXED IND 270UH 100MA 11 OHM SMD

FIXED IND 270UH 100MA 11 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLC453232T-271K-PF 445-1973-2-ND 1231658-NLC453232T-271K-PF NLC453232T-271K-PF 769-NLC453232T-271K-PF
Product Name SMD 270UH 100MA 11 OHM Inductor and Choke Fixed Inductors Electrical Parts - NLC453232T-271K-PF Fixed Inductors FIXED IND 270UH 100MA 11 OHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 270 microH 270 microH 270 microH 270 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1676962-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details