1.5mH Unshielded Wirewound Inductor 70mA 20Ohm Max 2220 (5650 Metric)
FIXED IND 1.5MH 70MA 20 OHM SMD Product overview: NL565050T-152J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 70MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 70MA, 20 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL565050T-152J-PF
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3656-2-ND | 71-NL565050T-152J-PF |
| Product Name | Fixed Inductors | SMD 1.5MH 70MA 20 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |