Manufacturer: TDK Corporation
Win Source Part Number: 1083107-NL453232T-82
Packaging: Reel - TR
Type: Wirewound
Current Rating: 120mA
Inductance: 82μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 8MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
FIXED IND 82UH 120MA 7 OHM SMD Product overview: NL453232T-820J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 120MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 120MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-820J-PF
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
FIXED IND 82UH 120MA 7 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1083107-NL453232T-820J-PF | 71-NL453232T-820J-PF | 445-6443-2-ND | NL453232T-820J-PF |
| Product Name | Fixed Inductors - NL453232T-820J-PF | SMD 82UH 120MA 7 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Application | RF Choke | |||
| Inductance Range | 82 microH | 82 microH | 82 microH |