TDK Corporation Fixed Inductors NL453232T-151J-PF

Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6415-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6415-2-ND
Fixed Inductors 445-6415-2-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 150UH 105MA 9 OHM Inductor and Choke - 71-NL453232T-151J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 105MA 9 OHM Inductor and Choke
71-NL453232T-151J-PF
SMD 150UH 105MA 9 OHM Inductor and Choke 71-NL453232T-151J-PF
FIXED IND 150UH 105MA 9 OHM SMD Product overview: NL453232T-151J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 105MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 105MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-151J-PF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 105MA 9 OHM SMD Product overview: NL453232T-151J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 105MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 105MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NL453232T-151J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6415-2-ND 71-NL453232T-151J-PF
Product Name Fixed Inductors SMD 150UH 105MA 9 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details