TDK U.S.A. Corporation Ferrite Beads and Chips MZA3216S121A

Description
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 250mA 200mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 250mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-3348-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3348-2-ND
Ferrite Beads and Chips 445-3348-2-ND
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 250mA 200mOhm

120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 250mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-3348-2-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-5 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0900 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers