Coilcraft, Inc. Fixed Inductors - 0402HP-39NXGLW 0402HP-39NXGLW

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107843-0402HP-39NXG LW Termination: SMD/SMT Length: 1.09 mm Inductance: 39 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.6 GHz Height: 610 µm Width: 710 µm Categories: Fixed Inductors DC Resistance (DCR): 430 mΩ Case / Package: 0402 Alternative Parts (Cross-Reference): 0402HP39NXGLW; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 450 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 84 Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107843-0402HP-39NXG LW Termination: SMD/SMT Length: 1.09 mm Inductance: 39 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.6 GHz Height: 610 µm Width: 710 µm Categories: Fixed Inductors DC Resistance (DCR): 430 mΩ Case / Package: 0402 Alternative Parts (Cross-Reference): 0402HP39NXGLW; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 450 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 84 Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0402HP-39NXGLW - 1107843-0402HP-39NXGLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0402HP-39NXGLW
1107843-0402HP-39NXGLW
Fixed Inductors - 0402HP-39NXGLW 1107843-0402HP-39NXGLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107843-0402HP-39NXG LW Termination: SMD/SMT Length: 1.09 mm Inductance: 39 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.6 GHz Height: 610 µm Width: 710 µm Categories: Fixed Inductors DC Resistance (DCR): 430 mΩ Case / Package: 0402 Alternative Parts (Cross-Reference): 0402HP39NXGLW; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 450 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 84 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107843-0402HP-39NXGLW
Termination: SMD/SMT
Length: 1.09 mm
Inductance: 39 nH
Tolerance: 2 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.6 GHz
Height: 610 µm
Width: 710 µm
Categories: Fixed Inductors
DC Resistance (DCR): 430 mΩ
Case / Package: 0402
Alternative Parts (Cross-Reference): 0402HP39NXGLW;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 450 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 84
Max Operating Temperature: 125 °C

Buy Now
0.039uH 250MHz 0.45A Inductor and Choke - 71-0402HP-39NXGLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.039uH 250MHz 0.45A Inductor and Choke
71-0402HP-39NXGLW
0.039uH 250MHz 0.45A Inductor and Choke 71-0402HP-39NXGLW
Inductor RF Chip Unshielded Wirewound 0.039uH 2% 250MHz 56Q-Factor Ceramic 0.45A 0.43Ohm DCR 0402 T/R Product overview: 0402HP-39NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uH, 250MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.039uH, 250MHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-39NXGLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.039uH 2% 250MHz 56Q-Factor Ceramic 0.45A 0.43Ohm DCR 0402 T/R Product overview: 0402HP-39NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uH, 250MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.039uH, 250MHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-39NXGLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1107843-0402HP-39NXGLW 71-0402HP-39NXGLW
Product Name Fixed Inductors - 0402HP-39NXGLW 0.039uH 250MHz 0.45A Inductor and Choke
Technology Standard
Configuration Fixed
Inductance Range 0.0390 microH 0.0390 microH
DCR 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details