The MTW60-51515 is a 60W low-profile triple-output AC-DC power supply with an isolated 5V output and dual non-isolated outputs of 15V and -15V, designed for factory automation and test & measurement applications. It features a 50 x 26 x 185 mm footprint, operates from 85-265VAC input, and delivers up to 7.0A on the 5V rail and 0.7A on the ±15V rails, with a typical efficiency of 76%. The outputs are fixed, with automatic recovery overcurrent protection and zener clamp overvoltage protection on all outputs. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
With a two converter topology, the MTW 15, 30 and 60W triple output power supplies do not have the minimum loading requirement found on many low power multiple output products. The main output is also isolated from the other two outputs, allowing series operation for higher voltages. Measuring just 26mm high, these slim-line products are suitable for low profile applications where height is restricted.
Features
Applications for this product
5V, 15, -15V ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | MTW60-51515 | MTW60-51515 | 51M3029 |
| Product Name | AC-DC Power Supplies | 15W - 60W Low Profile Triple Output Power Supplies | 5V, 15, -15V Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Board Mount; Open Frame | |
| Features | Triple output Ultra thin, low profile CH 1 is isolated from CH 2 & 3 | ||
| Operating Temperature | -10 to 60 C (14 to 140 F) | 60 to 70 C (140 to 158 F) |