TDK Corporation 100Ohm 100MHz 4A Inductor and Choke MPZ2012S101A

Description
Ferrite Beads Multi-Layer Power 100Ohm 25% 100MHz 4A 0.02Ohm DCR 0805 T/R Product overview: MPZ2012S101A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 100MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100Ohm, 100MHz, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer Power 100Ohm 25% 100MHz 4A 0.02Ohm DCR 0805 T/R Product overview: MPZ2012S101A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 100MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100Ohm, 100MHz, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100Ohm 100MHz 4A Inductor and Choke - 841-MPZ2012S101A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100Ohm 100MHz 4A Inductor and Choke
841-MPZ2012S101A
100Ohm 100MHz 4A Inductor and Choke 841-MPZ2012S101A
Ferrite Beads Multi-Layer Power 100Ohm 25% 100MHz 4A 0.02Ohm DCR 0805 T/R Product overview: MPZ2012S101A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 100MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100Ohm, 100MHz, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101A can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer Power 100Ohm 25% 100MHz 4A 0.02Ohm DCR 0805 T/R Product overview: MPZ2012S101A from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 100MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100Ohm, 100MHz, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S101A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.02Ohm, 4A, 0805; Ferrite Case Style Tdk - 33P7647 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 4A, 0805; Ferrite Case Style Tdk
33P7647
Ferrite Bead, 0.02Ohm, 4A, 0805; Ferrite Case Style Tdk 33P7647
FERRITE BEAD, 0.02OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:4A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:4A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-MPZ2012S101A 33P7647
Product Name 100Ohm 100MHz 4A Inductor and Choke Ferrite Bead, 0.02Ohm, 4A, 0805; Ferrite Case Style Tdk
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 100 ohms
Packing Method Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details