TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608Y151BTA00

Description
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608Y151BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y151BTA00TR-ND
Ferrite Beads and Chips 445-MPZ1608Y151BTA00TR-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y151BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y151BTA00CT-ND
Ferrite Beads and Chips 445-MPZ1608Y151BTA00CT-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608Y151BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608Y151BTA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608Y151BTA00DKR-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 50mOhm

Buy Now Datasheet
150 OHM Inductor and Choke - 841-MPZ1608Y151BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Inductor and Choke
841-MPZ1608Y151BTA00
150 OHM Inductor and Choke 841-MPZ1608Y151BTA00
FERRITE BEAD 150 OHM 0603 1LN Product overview: MPZ1608Y151BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y151BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 150 OHM 0603 1LN Product overview: MPZ1608Y151BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608Y151BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 1.8A, 0603, Full Reel; Ferrite Case Style Tdk - 89R3154 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 1.8A, 0603, Full Reel; Ferrite Case Style Tdk
89R3154
Ferrite Bead, 0.05Ohm, 1.8A, 0603, Full Reel; Ferrite Case Style Tdk 89R3154
FERRITE BEAD, 0.05OHM, 1.8A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:1.8A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 1.8A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:1.8A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk - 45AC5551 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk
45AC5551
Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk 45AC5551
FERRITE BEAD, 100R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 100R, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:1A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608Y151BTA00TR-ND 841-MPZ1608Y151BTA00 89R3154 45AC5551
Product Name Ferrite Beads and Chips 150 OHM Inductor and Choke Ferrite Bead, 0.05Ohm, 1.8A, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 100R, 1A, 0603; Ferrite Case Style Tdk
DCR 0.0500 ohms 0.0500 ohms 0.1500 ohms
Rated DC Current 1800 milliamps 1800 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers